Bivar, Inc. Optoelectronics - LED Indication - Discrete SM1204UWC

Description
Win Source Part Number: 1242305-SM1204UWC Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Transparency: Diffused Millicandela Rating: 450mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 1204 (3210 Metric) Supplier Device Package: 1204 Dimension: 3.20mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1242-1,492-1242- 2,Q13456190,492-1242 -6 Base Product Number: SM1204
Request a Quote Datasheet
Description
Win Source Part Number: 1242305-SM1204UWC Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Transparency: Diffused Millicandela Rating: 450mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 1204 (3210 Metric) Supplier Device Package: 1204 Dimension: 3.20mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1242-1,492-1242- 2,Q13456190,492-1242 -6 Base Product Number: SM1204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242305-SM1204UWC
Optoelectronics - LED Indication - Discrete 1242305-SM1204UWC
Win Source Part Number: 1242305-SM1204UWC Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Transparency: Diffused Millicandela Rating: 450mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 1204 (3210 Metric) Supplier Device Package: 1204 Dimension: 3.20mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1242-1,492-1242- 2,Q13456190,492-1242 -6 Base Product Number: SM1204

Win Source Part Number: 1242305-SM1204UWC
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 110°
Lens Transparency: Diffused
Millicandela Rating: 450mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 1204 (3210 Metric)
Supplier Device Package: 1204
Dimension: 3.20mm L x 1.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1242-1,492-1242-2,Q13456190,492-1242-6
Base Product Number: SM1204

Buy Now Datasheet
LED Indication - Discrete - 492-1242-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1242-2-ND
LED Indication - Discrete 492-1242-2-ND
White LED Indication - Discrete 3.3V 1204 (3210 Metric)

White LED Indication - Discrete 3.3V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1242-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1242-6-ND
LED Indication - Discrete 492-1242-6-ND
White LED Indication - Discrete 3.3V 1204 (3210 Metric)

White LED Indication - Discrete 3.3V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1242-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1242-1-ND
LED Indication - Discrete 492-1242-1-ND
White LED Indication - Discrete 3.3V 1204 (3210 Metric)

White LED Indication - Discrete 3.3V 1204 (3210 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1204UWC
Standard LEDs - SMD SM1204UWC
Standard LEDs - SMD White 450mcd Diffused

Standard LEDs - SMD White 450mcd Diffused

Buy Now Datasheet
Led, White, 450Mcd; Led Color Bivar - 73R4004 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 450Mcd; Led Color Bivar
73R4004
Led, White, 450Mcd; Led Color Bivar 73R4004
LED, WHITE, 450MCD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:450mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:-; MSL:MSL 4 - 72 hours RoHS Compliant: Yes

LED, WHITE, 450MCD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:450mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:-; MSL:MSL 4 - 72 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242305-SM1204UWC 492-1242-2-ND SM1204UWC 73R4004
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD Led, White, 450Mcd; Led Color Bivar
LED Type White; White White White; White
Viewing Angle 110 degrees 110 degrees 110 degrees
Forward Voltage 3.3 volts 3.3 volts 3.3 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
PICOLED™-Duo Series - SML-P24MUW(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x1 (t=0.25)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details