Bivar, Inc. LED Indication - Discrete SM1204UOC

Description
Orange 625nm LED Indication - Discrete 2.1V 1204 (3210 Metric)
Request a Quote Datasheet
Description
Orange 625nm LED Indication - Discrete 2.1V 1204 (3210 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1239-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1239-2-ND
LED Indication - Discrete 492-1239-2-ND
Orange 625nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Orange 625nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
Led, Orange, 70Mcd, 625Nm; Led Color Bivar - 73R4001 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 70Mcd, 625Nm; Led Color Bivar
73R4001
Led, Orange, 70Mcd, 625Nm; Led Color Bivar 73R4001
LED, ORANGE, 70MCD, 625NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:70mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 70MCD, 625NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:70mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1204UOC
Standard LEDs - SMD SM1204UOC
Standard LEDs - SMD Orange 630nm 70mcd Water Clear

Standard LEDs - SMD Orange 630nm 70mcd Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1239-2-ND 73R4001 SM1204UOC
Product Name LED Indication - Discrete Led, Orange, 70Mcd, 625Nm; Led Color Bivar Standard LEDs - SMD
LED Package: 1204 (3210 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 630 nm (6300 Å) 625 nm (6250 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 70 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-2680-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
2 suppliers