Bivar, Inc. Optoelectronics - LED Indication - Discrete SM1204UGC

Description
Win Source Part Number: 1242329-SM1204UGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 28.5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 565nm Wavelength - Peak: 568nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 1204 (3210 Metric) Supplier Device Package: 1204 Dimension: 3.20mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1238-1,492-1238- 2,492-1238-6 Base Product Number: SM1204
Request a Quote Datasheet
Description
Win Source Part Number: 1242329-SM1204UGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 28.5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 565nm Wavelength - Peak: 568nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 1204 (3210 Metric) Supplier Device Package: 1204 Dimension: 3.20mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1238-1,492-1238- 2,492-1238-6 Base Product Number: SM1204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242329-SM1204UGC
Optoelectronics - LED Indication - Discrete 1242329-SM1204UGC
Win Source Part Number: 1242329-SM1204UGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 28.5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 565nm Wavelength - Peak: 568nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 1204 (3210 Metric) Supplier Device Package: 1204 Dimension: 3.20mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1238-1,492-1238- 2,492-1238-6 Base Product Number: SM1204

Win Source Part Number: 1242329-SM1204UGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 28.5mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 565nm
Wavelength - Peak: 568nm
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 1204 (3210 Metric)
Supplier Device Package: 1204
Dimension: 3.20mm L x 1.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1238-1,492-1238-2,492-1238-6
Base Product Number: SM1204

Buy Now Datasheet
LED Indication - Discrete - 492-1238-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1238-1-ND
LED Indication - Discrete 492-1238-1-ND
Green 565nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Green 565nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1238-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1238-6-ND
LED Indication - Discrete 492-1238-6-ND
Green 565nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Green 565nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1238-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1238-2-ND
LED Indication - Discrete 492-1238-2-ND
Green 565nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Green 565nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1204UGC
Standard LEDs - SMD SM1204UGC
Standard LEDs - SMD Green 568nm 28.5mcd Water Clear

Standard LEDs - SMD Green 568nm 28.5mcd Water Clear

Buy Now Datasheet
Led, Green, 28.5Mcd, 565Nm; Led Color Bivar - 73R4000 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 28.5Mcd, 565Nm; Led Color Bivar
73R4000
Led, Green, 28.5Mcd, 565Nm; Led Color Bivar 73R4000
LED, GREEN, 28.5MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:28.5mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 28.5MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:28.5mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242329-SM1204UGC 492-1238-1-ND SM1204UGC 73R4000
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD Led, Green, 28.5Mcd, 565Nm; Led Color Bivar
LED Type Green; Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details
PICOLED™-RGB Series - SMLP34RGBN1W - ROHM Semiconductor GmbH
Specs
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
Optical Power Output 35 milliwatts
View Details