Bivar, Inc. LED Indication - Discrete SM1204UAC

Description
Amber 605nm LED Indication - Discrete 2.1V 1204 (3210 Metric)
Request a Quote Datasheet
Description
Amber 605nm LED Indication - Discrete 2.1V 1204 (3210 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1237-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1237-1-ND
LED Indication - Discrete 492-1237-1-ND
Amber 605nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Amber 605nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1237-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1237-6-ND
LED Indication - Discrete 492-1237-6-ND
Amber 605nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Amber 605nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1237-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1237-2-ND
LED Indication - Discrete 492-1237-2-ND
Amber 605nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Amber 605nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242350-SM1204UAC
Optoelectronics - LED Indication - Discrete 1242350-SM1204UAC
Win Source Part Number: 1242350-SM1204UAC Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 610nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 1204 (3210 Metric) Supplier Device Package: 1204 Dimension: 3.20mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1237-1,492-1237- 2,492-1237-6 Base Product Number: SM1204

Win Source Part Number: 1242350-SM1204UAC
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 610nm
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 1204 (3210 Metric)
Supplier Device Package: 1204
Dimension: 3.20mm L x 1.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1237-1,492-1237-2,492-1237-6
Base Product Number: SM1204

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1204UAC
Standard LEDs - SMD SM1204UAC
Standard LEDs - SMD Amber 610nm 90mcd Water Clear

Standard LEDs - SMD Amber 610nm 90mcd Water Clear

Buy Now Datasheet
Led, Amber, 90Mcd, 605Nm; Led Color Bivar - 73R3999 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 90Mcd, 605Nm; Led Color Bivar
73R3999
Led, Amber, 90Mcd, 605Nm; Led Color Bivar 73R3999
LED, AMBER, 90MCD, 605NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:90mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, AMBER, 90MCD, 605NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:90mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1237-1-ND 1242350-SM1204UAC SM1204UAC 73R3999
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Led, Amber, 90Mcd, 605Nm; Led Color Bivar
LED Package: 1204 (3210 Metric)
LED Type Amber Amber Amber
Peak Wavelength 610 nm (6100 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Luminous Intensity 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - XLCBD11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details