Bivar, Inc. LED Indication - Discrete SM1204SGC

Description
Green 574nm LED Indication - Discrete 2.1V 1204 (3210 Metric)
Request a Quote Datasheet
Description
Green 574nm LED Indication - Discrete 2.1V 1204 (3210 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1233-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1233-1-ND
LED Indication - Discrete 492-1233-1-ND
Green 574nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Green 574nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1233-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1233-6-ND
LED Indication - Discrete 492-1233-6-ND
Green 574nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Green 574nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1233-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1233-2-ND
LED Indication - Discrete 492-1233-2-ND
Green 574nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Green 574nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
Swedesboro, NJ, United States
LED, SMD, 1204, Green, 575nm, 50mcd, Wat

LED, SMD, 1204, Green, 575nm, 50mcd, Wat

Buy Now
Laguna Hills, CA, United States
LED Indication - Discrete - SM1204SGC
934048-SM1204SGC
LED Indication - Discrete - SM1204SGC 934048-SM1204SGC
Manufacturer: Bivar Inc. Win Source Part Number: 934048-SM1204SGC Features: Green 574nm LED Indication - Discrete 2.1V 1204 (3210 Metric) Package: Reel - TR Package: 1204 (3210 Metric) Mounting: Surface Mount, Right Angle Family Name: SM1204 Categories: Optoelectronics Case / Package: 1204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000 Other Part Number: 492-1233-1, 492-1233-2, 492-1233-6

Manufacturer: Bivar Inc.
Win Source Part Number: 934048-SM1204SGC
Features: Green 574nm LED Indication - Discrete 2.1V 1204 (3210 Metric)
Package: Reel - TR
Package: 1204 (3210 Metric)
Mounting: Surface Mount, Right Angle
Family Name: SM1204
Categories: Optoelectronics
Case / Package: 1204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.40.2000
Other Part Number: 492-1233-1, 492-1233-2, 492-1233-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1204SGC
Standard LEDs - SMD SM1204SGC
Standard LEDs - SMD Green 575nm 50mcd Water Clear

Standard LEDs - SMD Green 575nm 50mcd Water Clear

Buy Now Datasheet
Led, Green, 50Mcd, 574Nm; Led Color Bivar - 73R3996 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 574Nm; Led Color Bivar
73R3996
Led, Green, 50Mcd, 574Nm; Led Color Bivar 73R3996
LED, GREEN, 50MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:574nm; Luminous Intensity:50mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 50MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:574nm; Luminous Intensity:50mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1233-1-ND SM1204SGC 934048-SM1204SGC SM1204SGC 73R3996
Product Name LED Indication - Discrete LED Indication - Discrete - SM1204SGC Standard LEDs - SMD Led, Green, 50Mcd, 574Nm; Led Color Bivar
LED Package: 1204 (3210 Metric)
LED Type Green Green Green; Green
Peak Wavelength 575 nm (5750 Å) 574 nm (5740 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Oval LED lamps - SLI-430DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details