Bivar, Inc. LED Indication - Discrete SM1204SBWC

Description
Blue 470nm LED Indication - Discrete 3.3V 1204 (3210 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 1204 (3210 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1234-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1234-2-ND
LED Indication - Discrete 492-1234-2-ND
Blue 470nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1234-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1234-1-ND
LED Indication - Discrete 492-1234-1-ND
Blue 470nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1234-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1234-6-ND
LED Indication - Discrete 492-1234-6-ND
Blue 470nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242342-SM1204SBWC
Optoelectronics - LED Indication - Discrete 1242342-SM1204SBWC
Win Source Part Number: 1242342-SM1204SBWC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 1204 (3210 Metric) Supplier Device Package: 1204 Dimension: 3.20mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1234-1,492-1234- 2,492-1234-6 Base Product Number: SM1204

Win Source Part Number: 1242342-SM1204SBWC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 1204 (3210 Metric)
Supplier Device Package: 1204
Dimension: 3.20mm L x 1.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1234-1,492-1234-2,492-1234-6
Base Product Number: SM1204

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1204SBWC
Standard LEDs - SMD SM1204SBWC
Standard LEDs - SMD Blue 468nm 90mcd Water Clear

Standard LEDs - SMD Blue 468nm 90mcd Water Clear

Buy Now Datasheet
Blue 1204 110° Water Clear 90 mcd 3.3 V Right Angle Surface Mount LED - 100-SM1204SBWC - Utmel Electronic Limited
Hong Kong, China
Blue 1204 110° Water Clear 90 mcd 3.3 V Right Angle Surface Mount LED
100-SM1204SBWC
Blue 1204 110° Water Clear 90 mcd 3.3 V Right Angle Surface Mount LED 100-SM1204SBWC
Blue 1204 110° Water Clear 90 mcd 3.3 V Right Angle Surface Mount LED

Blue 1204 110° Water Clear 90 mcd 3.3 V Right Angle Surface Mount LED

Supplier's Site
Led, Blue, 90Mcd, 470Nm; Led Color Bivar - 73R3995 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 90Mcd, 470Nm; Led Color Bivar
73R3995
Led, Blue, 90Mcd, 470Nm; Led Color Bivar 73R3995
LED, BLUE, 90MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:90mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, BLUE, 90MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:90mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1234-2-ND 1242342-SM1204SBWC SM1204SBWC 100-SM1204SBWC 73R3995
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Blue 1204 110° Water Clear 90 mcd 3.3 V Right Angle Surface Mount LED Led, Blue, 90Mcd, 470Nm; Led Color Bivar
LED Package: 1204 (3210 Metric)
LED Type Blue Blue; Blue Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Luminous Intensity 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
PICOLED™ Series - SML-P12VT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers