Bivar, Inc. LED Indication - Discrete SM1204RGB

Description
SURFACE MOUNT LED, RED/GREEN/BLU
Request a Quote
Description
SURFACE MOUNT LED, RED/GREEN/BLU
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bivar SM1204RGB LED is a surface mount RGB LED packaged in an industry-standard 1204 format. It features three chips in one package, allowing for individual driving or color mixing to achieve various lighting effects. The LED has a luminous intensity of 72 mcd for red, 360 mcd for green, and 145 mcd for blue, with peak wavelengths of 631 nm, 525 nm, and 470 nm respectively. The device operates within a temperature range of -30°C to 80°C and has a wide viewing angle of 110¬8. It is RoHS compliant and suitable for applications requiring low power consumption and long life, making it ideal for status indication and backlighting. The product is supplied on tape and reels for easy assembly in automated processes.

Datasheet Summary
Powered by GS/AI

The Bivar SM1204RGB LED is a surface mount RGB LED packaged in an industry-standard 1204 format. It features three chips in one package, allowing for individual driving or color mixing to achieve various lighting effects. The LED has a luminous intensity of 72 mcd for red, 360 mcd for green, and 145 mcd for blue, with peak wavelengths of 631 nm, 525 nm, and 470 nm respectively. The device operates within a temperature range of -30°C to 80°C and has a wide viewing angle of 110¬8. It is RoHS compliant and suitable for applications requiring low power consumption and long life, making it ideal for status indication and backlighting. The product is supplied on tape and reels for easy assembly in automated processes.

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-SM1204RGBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM1204RGBTR-ND
LED Indication - Discrete 492-SM1204RGBTR-ND
SURFACE MOUNT LED, RED/GREEN/BLU

SURFACE MOUNT LED, RED/GREEN/BLU

Buy Now Datasheet
LED Indication - Discrete - 492-SM1204RGBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM1204RGBCT-ND
LED Indication - Discrete 492-SM1204RGBCT-ND
SURFACE MOUNT LED, RED/GREEN/BLU

SURFACE MOUNT LED, RED/GREEN/BLU

Buy Now Datasheet
LEDs - 2457355P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount LED,RBG,1204 Package

Surface Mount LED,RBG,1204 Package

Supplier's Site
LEDs - 2457355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount LED,RBG,1204 Package

Surface Mount LED,RBG,1204 Package

Supplier's Site
LEDs - 2457354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount LED,RBG,1204 Package

Surface Mount LED,RBG,1204 Package

Supplier's Site
Led, Rgb, 72/360/145Mcd, 631/525/470Nm; Led Color Bivar - 08AK4940 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 72/360/145Mcd, 631/525/470Nm; Led Color Bivar
08AK4940
Led, Rgb, 72/360/145Mcd, 631/525/470Nm; Led Color Bivar 08AK4940
LED, RGB, 72/360/145MCD, 631/525/470NM; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:110°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:- RoHS Compliant: Yes

LED, RGB, 72/360/145MCD, 631/525/470NM; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:110°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-SM1204RGBTR-ND 2457355P 08AK4940
Product Name LED Indication - Discrete LEDs Led, Rgb, 72/360/145Mcd, 631/525/470Nm; Led Color Bivar
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Peak Wavelength 468 to 645 nm (4680 to 6450 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
PICOLED™ Series - SML-P12DT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers