Green 505nm LED Indication - Discrete 3.3V 1204 (3210 Metric)
Green 505nm LED Indication - Discrete 3.3V 1204 (3210 Metric)
Green 505nm LED Indication - Discrete 3.3V 1204 (3210 Metric)
LED GREEN 505NM WTR CLEAR 1204
Standard LEDs - SMD Green 500nm 360mcd Water Clear
LED, GREEN, 360MCD, 505NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:505nm; Luminous Intensity:360mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 492-1232-6-ND | 100-SM1204PGC | SM1204PGC | 73R3994 |
| Product Name | LED Indication - Discrete | LED GREEN 505NM WTR CLEAR 1204 | Standard LEDs - SMD | Led, Green, 360Mcd, 505Nm; Led Color Bivar |
| LED Package: | 1204 (3210 Metric) | 3.20mm L x 1.00mm W | ||
| LED Type | Green | Green; Green | Green; Green | |
| Peak Wavelength | 500 nm (5000 Å) | 500 nm (5000 Å) | 505 nm (5050 Å) | |
| Viewing Angle | 110 degrees | 110 degrees | 110 degrees | |
| Luminous Intensity | 360 milliCandela | 360 milliCandela |