Bivar, Inc. LED Indication - Discrete SM1204BC

Description
Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2V Green, 2V Red 1204 (3210 Metric)
Request a Quote Datasheet
Description
Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2V Green, 2V Red 1204 (3210 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1228-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1228-2-ND
LED Indication - Discrete 492-1228-2-ND
Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2V Green, 2V Red 1204 (3210 Metric)

Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2V Green, 2V Red 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1228-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1228-1-ND
LED Indication - Discrete 492-1228-1-ND
Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2V Green, 2V Red 1204 (3210 Metric)

Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2V Green, 2V Red 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1228-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1228-6-ND
LED Indication - Discrete 492-1228-6-ND
Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2V Green, 2V Red 1204 (3210 Metric)

Green, Red 570nm Green, 628nm Red LED Indication - Discrete 2V Green, 2V Red 1204 (3210 Metric)

Buy Now Datasheet
Optics - LEDs - Light Pipes - SM1204BC - 1202554-SM1204BC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SM1204BC
1202554-SM1204BC
Optics - LEDs - Light Pipes - SM1204BC 1202554-SM1204BC
Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202554-SM1204BC Packaging: Cut Tape Color: Green, Red Length: 3.2 mm Forward Voltage: 2 V Luminous Intensity: 7.2 mcd Forward Current: 20 mA Viewing Angle: 130 ° Lens Color: Colorless Lens Transparency: Clear Height: 1 mm Power Rating: 78 mW Number of Pins: 2 Width: 1 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1204 Alternative Parts (Cross-Reference): SM1204BC.; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Schedule B: 8541402000, 8541402000 Case Code (Imperial): 1204 Test Current: 20 mA Max Operating Temperature: 80 °C Dominant Wavelength: 628 nm Illumination Color: Green, Red Case Code (Metric): 3210

Manufacturer: Bivar Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202554-SM1204BC
Packaging: Cut Tape
Color: Green, Red
Length: 3.2 mm
Forward Voltage: 2 V
Luminous Intensity: 7.2 mcd
Forward Current: 20 mA
Viewing Angle: 130 °
Lens Color: Colorless
Lens Transparency: Clear
Height: 1 mm
Power Rating: 78 mW
Number of Pins: 2
Width: 1 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1204
Alternative Parts (Cross-Reference): SM1204BC.;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Schedule B: 8541402000, 8541402000
Case Code (Imperial): 1204
Test Current: 20 mA
Max Operating Temperature: 80 °C
Dominant Wavelength: 628 nm
Illumination Color: Green, Red
Case Code (Metric): 3210

Buy Now
Smd Led, 1204, Red/green, Full Reel; Led Color Bivar - 87R1314 - Newark, An Avnet Company
Chicago, IL, United States
Smd Led, 1204, Red/green, Full Reel; Led Color Bivar
87R1314
Smd Led, 1204, Red/green, Full Reel; Led Color Bivar 87R1314
SMD LED, 1204, RED/GREEN, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Forward Voltage / Color:2V RoHS Compliant: Yes

SMD LED, 1204, RED/GREEN, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Forward Voltage / Color:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1204BC
Standard LEDs - SMD SM1204BC
Standard LEDs - SMD Red Grn 640nm 568nm 7.2mcd 18mcd

Standard LEDs - SMD Red Grn 640nm 568nm 7.2mcd 18mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1228-2-ND 1202554-SM1204BC 87R1314 SM1204BC
Product Name LED Indication - Discrete Optics - LEDs - Light Pipes - SM1204BC Smd Led, 1204, Red/green, Full Reel; Led Color Bivar Standard LEDs - SMD
LED Package: 1204 (3210 Metric)
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red Red; Green; Green, Red
Peak Wavelength 568 to 640 nm (5680 to 6400 Å) 628 nm (6280 Å)
Viewing Angle 110 degrees 130 degrees 130 degrees
Luminous Intensity 7.2 to 11.5 milliCandela 7.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details