Bivar, Inc. LED Indication - Discrete SM1204BC-R/B

Description
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 2.9V Blue, 2.1V Red 1204 (3210 Metric)
Request a Quote Datasheet
Description
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 2.9V Blue, 2.1V Red 1204 (3210 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1230-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1230-6-ND
LED Indication - Discrete 492-1230-6-ND
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 2.9V Blue, 2.1V Red 1204 (3210 Metric)

Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 2.9V Blue, 2.1V Red 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1230-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1230-1-ND
LED Indication - Discrete 492-1230-1-ND
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 2.9V Blue, 2.1V Red 1204 (3210 Metric)

Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 2.9V Blue, 2.1V Red 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1230-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1230-2-ND
LED Indication - Discrete 492-1230-2-ND
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 2.9V Blue, 2.1V Red 1204 (3210 Metric)

Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 2.9V Blue, 2.1V Red 1204 (3210 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1231263-SM1204BC-R/B
Optoelectronics - LED Indication - Discrete 1231263-SM1204BC-R/B
Win Source Part Number: 1231263-SM1204BC-R/B Category: Optoelectronics>LED Indication - Discrete Color: Blue, Red Package: Tape & Reel Standard Package: 3,000 Configuration: Common Anode Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 115mcd Blue, 115mcd Red Voltage - Forward (Vf) (Typ): 2.9V Blue, 2.1V Red Current - Test: 20mA Blue, 20mA Red Wavelength - Dominant: 470nm Blue, 631nm Red Wavelength - Peak: 468nm Blue, 645nm Red Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 1204 (3210 Metric) Supplier Device Package: 1204 Dimension: 3.20mm L x 1.50mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Alternative Parts (Cross-Reference): SM1204BC-RB; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1230-1,492-1230- 2,492-1230-6,SM1204B CRB Base Product Number: SM1204

Win Source Part Number: 1231263-SM1204BC-R/B
Category: Optoelectronics>LED Indication - Discrete
Color: Blue, Red
Package: Tape & Reel
Standard Package: 3,000
Configuration: Common Anode
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 115mcd Blue, 115mcd Red
Voltage - Forward (Vf) (Typ): 2.9V Blue, 2.1V Red
Current - Test: 20mA Blue, 20mA Red
Wavelength - Dominant: 470nm Blue, 631nm Red
Wavelength - Peak: 468nm Blue, 645nm Red
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 1204 (3210 Metric)
Supplier Device Package: 1204
Dimension: 3.20mm L x 1.50mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Alternative Parts (Cross-Reference): SM1204BC-RB;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1230-1,492-1230-2,492-1230-6,SM1204BCRB
Base Product Number: SM1204

Buy Now Datasheet
Smd Led, 1204, Red/blue, 115Mcd; Led Color Bivar - 73R3992 - Newark, An Avnet Company
Chicago, IL, United States
Smd Led, 1204, Red/blue, 115Mcd; Led Color Bivar
73R3992
Smd Led, 1204, Red/blue, 115Mcd; Led Color Bivar 73R3992
SMD LED, 1204, RED/BLUE, 115MCD; LED Color:Blue, Red; LED Mounting:SMD; Bulb Size:1mm; Viewing Angle:130°; Lens Shape:Round; Forward Current / Color:R 20mA, B 20mA; Luminous Intensity / Color:R 115mcd, B 115mcd; Product Range:- RoHS Compliant: Yes

SMD LED, 1204, RED/BLUE, 115MCD; LED Color:Blue, Red; LED Mounting:SMD; Bulb Size:1mm; Viewing Angle:130°; Lens Shape:Round; Forward Current / Color:R 20mA, B 20mA; Luminous Intensity / Color:R 115mcd, B 115mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, 1204, Red/blue, 115/115Mcd, 645/468Nm, Full Reel; Led Color Bivar - 24X0029 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1204, Red/blue, 115/115Mcd, 645/468Nm, Full Reel; Led Color Bivar
24X0029
Led, 1204, Red/blue, 115/115Mcd, 645/468Nm, Full Reel; Led Color Bivar 24X0029
LED, 1204, RED/BLUE, 115/115MCD, 645/468NM, FULL REEL; LED Color:Blue, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:R 20mA, B 20mA; Luminous Intensity / Color:R 115mcd, B 115mcd RoHS Compliant: Yes

LED, 1204, RED/BLUE, 115/115MCD, 645/468NM, FULL REEL; LED Color:Blue, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:R 20mA, B 20mA; Luminous Intensity / Color:R 115mcd, B 115mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1204BC-R/B
Standard LEDs - SMD SM1204BC-R/B
Standard LEDs - SMD Red Blue 645nm 468nm 115mcd Water Clear

Standard LEDs - SMD Red Blue 645nm 468nm 115mcd Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1230-6-ND 1231263-SM1204BC-R/B 73R3992 24X0029 SM1204BC-R/B
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Smd Led, 1204, Red/blue, 115Mcd; Led Color Bivar Led, 1204, Red/blue, 115/115Mcd, 645/468Nm, Full Reel; Led Color Bivar Standard LEDs - SMD
LED Package: 1204 (3210 Metric) 1mm
LED Type Red; Blue; Multi-Colored Red; Blue; Multi-Colored; Blue, Red Red; Blue; Blue, Red Red; Blue; Blue, Red
Peak Wavelength 468 to 645 nm (4680 to 6450 Å) 470 nm (4700 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX312 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Viewing Angle 120 degrees
View Details
3 suppliers