SURFACE MOUNT LED, RED/GREEN/BLU
SURFACE MOUNT LED, RED/GREEN/BLU
LED, RGB, 75/450/62MCD, 630/522/462NM; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 492-SM0807RGBTR-ND | 2457353 | 08AK4939 |
| Product Name | LED Indication - Discrete | LEDs | Led, Rgb, 75/450/62Mcd, 630/522/462Nm; Led Color Bivar |
| LED Package: | 4-SMD, No Lead | ||
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Blue; Red, Green, Blue | |
| Peak Wavelength | 458 to 639 nm (4580 to 6390 Å) | ||
| Viewing Angle | 120 degrees | 120 degrees |