Bivar, Inc. LED Indication - Discrete SM0805YCL

Description
Yellow 592nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 592nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2526-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2526-2-ND
LED Indication - Discrete 492-2526-2-ND
Yellow 592nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Yellow 592nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2526-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2526-1-ND
LED Indication - Discrete 492-2526-1-ND
Yellow 592nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Yellow 592nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2526-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2526-6-ND
LED Indication - Discrete 492-2526-6-ND
Yellow 592nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Yellow 592nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0805YCL
Standard LEDs - SMD SM0805YCL
Standard LEDs - SMD Yellow 585 nm Water Clear

Standard LEDs - SMD Yellow 585 nm Water Clear

Buy Now Datasheet
LED; SMD; 0805; Yellow; 593nm; 11.5mcd; Water Clr Lens; 130Deg View Angle; Low Current - 100-SM0805YCL - Utmel Electronic Limited
Hong Kong, China
LED; SMD; 0805; Yellow; 593nm; 11.5mcd; Water Clr Lens; 130Deg View Angle; Low Current
100-SM0805YCL
LED; SMD; 0805; Yellow; 593nm; 11.5mcd; Water Clr Lens; 130Deg View Angle; Low Current 100-SM0805YCL
LED; SMD; 0805; Yellow; 593nm; 11.5mcd; Water Clr Lens; 130Deg View Angle; Low Current

LED; SMD; 0805; Yellow; 593nm; 11.5mcd; Water Clr Lens; 130Deg View Angle; Low Current

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2526-2-ND SM0805YCL 100-SM0805YCL
Product Name LED Indication - Discrete Standard LEDs - SMD LED; SMD; 0805; Yellow; 593nm; 11.5mcd; Water Clr Lens; 130Deg View Angle; Low Current
LED Package: 0805 (2012 Metric) 2.00mm Lx1.20mm W
LED Type Yellow Yellow; Yellow
Peak Wavelength 593 nm (5930 Å) 593 nm (5930 Å)
Viewing Angle 130 degrees 130 degrees
Luminous Intensity 11.5 milliCandela 11.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED White Lighting - ASMT-MW09-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details