Bivar, Inc. LED Indication - Discrete SM0805UWC

Description
White LED Indication - Discrete 3.3V 0805 (2012 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.3V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1331-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1331-1-ND
LED Indication - Discrete 492-1331-1-ND
White LED Indication - Discrete 3.3V 0805 (2012 Metric)

White LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1331-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1331-6-ND
LED Indication - Discrete 492-1331-6-ND
White LED Indication - Discrete 3.3V 0805 (2012 Metric)

White LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1331-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1331-2-ND
LED Indication - Discrete 492-1331-2-ND
White LED Indication - Discrete 3.3V 0805 (2012 Metric)

White LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
Led, White, 1.2Mm X 1.4Mm, 135Mcd; Led Color Bivar - 49H4333 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.2Mm X 1.4Mm, 135Mcd; Led Color Bivar
49H4333
Led, White, 1.2Mm X 1.4Mm, 135Mcd; Led Color Bivar 49H4333
LED, WHITE, 1.2MM X 1.4MM, 135MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.2mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:135mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 1.2MM X 1.4MM, 135MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.2mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:135mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0805UWC
Standard LEDs - SMD SM0805UWC
Standard LEDs - SMD Ultra White Water Clear

Standard LEDs - SMD Ultra White Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1331-1-ND 49H4333 SM0805UWC
Product Name LED Indication - Discrete Led, White, 1.2Mm X 1.4Mm, 135Mcd; Led Color Bivar Standard LEDs - SMD
LED Package: 0805 (2012 Metric) 1.2mm x 1.4mm
LED Type White White; White
Viewing Angle 130 degrees 140 degrees
Luminous Intensity 450 milliCandela 135 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details