Win Source Part Number: 1242333-SM0805UGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 565nm
Wavelength - Peak: 563nm
Height (Max): 1.10mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Dimension: 2.00mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1329-2,492-1329-
Base Product Number: SM0805
Green 565nm LED Indication - Discrete 2V 0805 (2012 Metric)
Green 565nm LED Indication - Discrete 2V 0805 (2012 Metric)
Green 565nm LED Indication - Discrete 2V 0805 (2012 Metric)
LED, GREEN, 1.2MM X 1.4MM, 200MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.2mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:525nm; Luminous Intensity:200mcd; Viewing Angle:140°; Product Range:-RoHS Compliant: Yes
Standard LEDs - SMD Ultra Green 525 nm Water Clear
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242333-SM0805UGC | 1749640 | 1749849P | 492-1329-2-ND | 20K3107 | SM0805UGC |
| Product Name | Optoelectronics - LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete | Led, Green, 1.2Mm X 1.4Mm, 200Mcd, 525Nm; Led Color Bivar | Standard LEDs - SMD |
| LED Type | Green; Green | Green; Clear | Green | Green; Green | ||
| Peak Wavelength | 565 nm (5650 Å) | 565 nm (5650 Å) | 563 nm (5630 Å) | 525 nm (5250 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 140 degrees | ||
| Forward Voltage | 2 volts | 2.6 volts | 2 volts | 3.5 volts | ||
| Lens Type | Flat Lens | Domed Lens | Flat Lens |