Bivar, Inc. LED Indication - Discrete SM0805UBWC

Description
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1330-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1330-6-ND
LED Indication - Discrete 492-1330-6-ND
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1330-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1330-2-ND
LED Indication - Discrete 492-1330-2-ND
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1330-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1330-1-ND
LED Indication - Discrete 492-1330-1-ND
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242345-SM0805UBWC
Optoelectronics - LED Indication - Discrete 1242345-SM0805UBWC
Win Source Part Number: 1242345-SM0805UBWC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 115mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 1.10mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1330-6,492-1330- 2,492-1330-1 Base Product Number: SM0805

Win Source Part Number: 1242345-SM0805UBWC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 115mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 1.10mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Dimension: 2.00mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1330-6,492-1330-2,492-1330-1
Base Product Number: SM0805

Buy Now Datasheet
Led, Blue, 1.2Mm X 1.4Mm, 115Mcd, 470Nm; Led Color Bivar - 92H4838 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.2Mm X 1.4Mm, 115Mcd, 470Nm; Led Color Bivar
92H4838
Led, Blue, 1.2Mm X 1.4Mm, 115Mcd, 470Nm; Led Color Bivar 92H4838
LED, BLUE, 1.2MM X 1.4MM, 115MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.2mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:115mcd; Viewing Angle:130°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 1.2MM X 1.4MM, 115MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.2mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:115mcd; Viewing Angle:130°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0805UBWC
Standard LEDs - SMD SM0805UBWC
Standard LEDs - SMD Ultra Blue 470 nm Water Clear

Standard LEDs - SMD Ultra Blue 470 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1330-6-ND 1242345-SM0805UBWC 92H4838 SM0805UBWC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Blue, 1.2Mm X 1.4Mm, 115Mcd, 470Nm; Led Color Bivar Standard LEDs - SMD
LED Package: 0805 (2012 Metric) 1.2mm x 1.4mm
LED Type Blue Blue; Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 115 milliCandela 115 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers