Bivar, Inc. LED Indication - Discrete SM0805RC

Description
Red 645nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 645nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SM0805RC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM0805RC-ND
LED Indication - Discrete SM0805RC-ND
Red 645nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 645nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242253-SM0805RC
Optoelectronics - LED Indication - Discrete 1242253-SM0805RC
Win Source Part Number: 1242253-SM0805RC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 0.9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 645nm Wavelength - Peak: 700nm Height (Max): 1.10mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0805

Win Source Part Number: 1242253-SM0805RC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 0.9mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 645nm
Wavelength - Peak: 700nm
Height (Max): 1.10mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Dimension: 2.00mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM0805

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0805RC
Standard LEDs - SMD SM0805RC
Standard LEDs - SMD Red 700 nm Water Clear

Standard LEDs - SMD Red 700 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM0805RC-ND 1242253-SM0805RC SM0805RC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Red Red; Red
Peak Wavelength 700 nm (7000 Å) 645 nm (6450 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
DURIS® low and mid power LEDs - GW JDSRS1.CC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details