Bivar, Inc. Optoelectronics - LED Indication - Discrete SM0805PGC

Description
Win Source Part Number: 1242259-SM0805PGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4.5mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 555nm Wavelength - Peak: 555nm Height (Max): 0.80mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0805
Request a Quote Datasheet
Description
Win Source Part Number: 1242259-SM0805PGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4.5mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 555nm Wavelength - Peak: 555nm Height (Max): 0.80mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242259-SM0805PGC
Optoelectronics - LED Indication - Discrete 1242259-SM0805PGC
Win Source Part Number: 1242259-SM0805PGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4.5mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 555nm Wavelength - Peak: 555nm Height (Max): 0.80mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0805

Win Source Part Number: 1242259-SM0805PGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4.5mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 555nm
Wavelength - Peak: 555nm
Height (Max): 0.80mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Dimension: 2.00mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM0805

Buy Now Datasheet
LED Indication - Discrete - 492-SM0805PGCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0805PGCCT-ND
LED Indication - Discrete 492-SM0805PGCCT-ND
LED GREEN CLEAR 0805 SMD

LED GREEN CLEAR 0805 SMD

Buy Now Datasheet
LED Indication - Discrete - 492-SM0805PGCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0805PGCDKR-ND
LED Indication - Discrete 492-SM0805PGCDKR-ND
LED GREEN CLEAR 0805 SMD

LED GREEN CLEAR 0805 SMD

Buy Now Datasheet
LED Indication - Discrete - 492-SM0805PGCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0805PGCTR-ND
LED Indication - Discrete 492-SM0805PGCTR-ND
Green 555nm LED Indication - Discrete 2V 0805 (2012 Metric)

Green 555nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Surface-Mount/axial Led Lamp,green,water Clear,led-8D Bivar - 20K3104 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,green,water Clear,led-8D Bivar
20K3104
Surface-Mount/axial Led Lamp,green,water Clear,led-8D Bivar 20K3104
Surface-Mount/Axial LED Lamp,Green,Water Clear,LED-8d

Surface-Mount/Axial LED Lamp,Green,Water Clear,LED-8d

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0805PGC
Standard LEDs - SMD SM0805PGC
Standard LEDs - SMD Pure Green 555 nm Water Clear

Standard LEDs - SMD Pure Green 555 nm Water Clear

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242259-SM0805PGC 492-SM0805PGCCT-ND 20K3104 SM0805PGC
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Surface-Mount/axial Led Lamp,green,water Clear,led-8D Bivar Standard LEDs - SMD
LED Type Green; Green Green
Peak Wavelength 555 nm (5550 Å) 555 nm (5550 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details