Red 631nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Red 631nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Red 631nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Win Source Part Number: 1242316-SM0805HCL
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 11.5mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 2mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 645nm
Height (Max): 0.80mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Dimension: 2.00mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2281-6,492-2281-
Base Product Number: SM0805
Standard LEDs - SMD Red 635 nm Water Clear
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 492-2281-6-ND | 1749638 | 1749840P | 1242316-SM0805HCL | SM0805HCL |
| Product Name | LED Indication - Discrete | LEDs | LEDs | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 0805 (2012 Metric) | 2 x 1.2 x 0.8mm | |||
| LED Type | Red | Red; Clear | Red; Red | ||
| Peak Wavelength | 645 nm (6450 Å) | 631 nm (6310 Å) | 631 nm (6310 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 11.5 milliCandela | 11.5 milliCandela |