Bivar, Inc. LED Indication - Discrete SM0805HC

Description
LED RED CLEAR 0805 SMD
Request a Quote Datasheet
Description
LED RED CLEAR 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-SM0805HCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0805HCDKR-ND
LED Indication - Discrete 492-SM0805HCDKR-ND
LED RED CLEAR 0805 SMD

LED RED CLEAR 0805 SMD

Buy Now Datasheet
LED Indication - Discrete - 492-SM0805HCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0805HCCT-ND
LED Indication - Discrete 492-SM0805HCCT-ND
LED RED CLEAR 0805 SMD

LED RED CLEAR 0805 SMD

Buy Now Datasheet
LED Indication - Discrete - 492-SM0805HCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0805HCTR-ND
LED Indication - Discrete 492-SM0805HCTR-ND
Red 643nm LED Indication - Discrete 1.85V 0805 (2012 Metric)

Red 643nm LED Indication - Discrete 1.85V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242252-SM0805HC
Optoelectronics - LED Indication - Discrete 1242252-SM0805HC
Win Source Part Number: 1242252-SM0805HC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 13mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Dominant: 643nm Wavelength - Peak: 660nm Height (Max): 1.10mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: Q8702685A Base Product Number: SM0805

Win Source Part Number: 1242252-SM0805HC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 13mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Dominant: 643nm
Wavelength - Peak: 660nm
Height (Max): 1.10mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Dimension: 2.00mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: Q8702685A
Base Product Number: SM0805

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0805HC
Standard LEDs - SMD SM0805HC
Standard LEDs - SMD HE Red 660 nm Water Clear

Standard LEDs - SMD HE Red 660 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-SM0805HCDKR-ND 1242252-SM0805HC SM0805HC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 643 nm (6430 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details