Bivar, Inc. Optoelectronics - LED Indication - Discrete SM0805GCL

Description
Win Source Part Number: 1242328-SM0805GCL Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.6mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 2mA Wavelength - Dominant: 574nm Wavelength - Peak: 575nm Height (Max): 0.80mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2525-6,492-2525- 2,SM0805GCL,492-2525 -1 Base Product Number: SM0805
Request a Quote Datasheet
Description
Win Source Part Number: 1242328-SM0805GCL Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.6mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 2mA Wavelength - Dominant: 574nm Wavelength - Peak: 575nm Height (Max): 0.80mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2525-6,492-2525- 2,SM0805GCL,492-2525 -1 Base Product Number: SM0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242328-SM0805GCL
Optoelectronics - LED Indication - Discrete 1242328-SM0805GCL
Win Source Part Number: 1242328-SM0805GCL Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.6mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 2mA Wavelength - Dominant: 574nm Wavelength - Peak: 575nm Height (Max): 0.80mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2525-6,492-2525- 2,SM0805GCL,492-2525 -1 Base Product Number: SM0805

Win Source Part Number: 1242328-SM0805GCL
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3.6mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 2mA
Wavelength - Dominant: 574nm
Wavelength - Peak: 575nm
Height (Max): 0.80mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Dimension: 2.00mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2525-6,492-2525-2,SM0805GCL,492-2525-1
Base Product Number: SM0805

Buy Now Datasheet
LED Indication - Discrete - 492-2525-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2525-2-ND
LED Indication - Discrete 492-2525-2-ND
Green 574nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Green 574nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2525-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2525-1-ND
LED Indication - Discrete 492-2525-1-ND
Green 574nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Green 574nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2525-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2525-6-ND
LED Indication - Discrete 492-2525-6-ND
Green 574nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Green 574nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
Swedesboro, NJ, United States
LED, SMD, 0805, Green, 575nm, 3.6mcd, Wa

LED, SMD, 0805, Green, 575nm, 3.6mcd, Wa

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0805GCL
Standard LEDs - SMD SM0805GCL
Standard LEDs - SMD Green 568 nm Water Clear

Standard LEDs - SMD Green 568 nm Water Clear

Buy Now Datasheet
140 Degree 568m Water Clear Lens Green LED - 100-SM0805GCL - Utmel Electronic Limited
Hong Kong, China
140 Degree 568m Water Clear Lens Green LED
100-SM0805GCL
140 Degree 568m Water Clear Lens Green LED 100-SM0805GCL
140 Degree 568m Water Clear Lens Green LED

140 Degree 568m Water Clear Lens Green LED

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242328-SM0805GCL 492-2525-2-ND SM0805GCL SM0805GCL 100-SM0805GCL
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD 140 Degree 568m Water Clear Lens Green LED
LED Type Green; Green Green Green Green; Green
Peak Wavelength 574 nm (5740 Å) 575 nm (5750 Å) 575 nm (5750 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Forward Voltage 1.9 volts 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR343BC7T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details