Bivar, Inc. Optoelectronics - LED Indication - Discrete SM0805GC

Description
Win Source Part Number: 1242331-SM0805GC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 565nm Wavelength - Peak: 568nm Height (Max): 1.10mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SM0805GC,492-1696-6, 492-1696-1,492-1696- 2 Base Product Number: SM0805
Request a Quote Datasheet
Description
Win Source Part Number: 1242331-SM0805GC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 565nm Wavelength - Peak: 568nm Height (Max): 1.10mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SM0805GC,492-1696-6, 492-1696-1,492-1696- 2 Base Product Number: SM0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242331-SM0805GC
Optoelectronics - LED Indication - Discrete 1242331-SM0805GC
Win Source Part Number: 1242331-SM0805GC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 565nm Wavelength - Peak: 568nm Height (Max): 1.10mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Dimension: 2.00mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SM0805GC,492-1696-6, 492-1696-1,492-1696- 2 Base Product Number: SM0805

Win Source Part Number: 1242331-SM0805GC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 565nm
Wavelength - Peak: 568nm
Height (Max): 1.10mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Dimension: 2.00mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: SM0805GC,492-1696-6,492-1696-1,492-1696-2
Base Product Number: SM0805

Buy Now Datasheet
LED Indication - Discrete - 492-1696-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1696-2-ND
LED Indication - Discrete 492-1696-2-ND
Green 565nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 565nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1696-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1696-6-ND
LED Indication - Discrete 492-1696-6-ND
Green 565nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 565nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1696-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1696-1-ND
LED Indication - Discrete 492-1696-1-ND
Green 565nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 565nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Led, Green, 15Mcd, 565Nm; Led Color Bivar - 24C0987 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 15Mcd, 565Nm; Led Color Bivar
24C0987
Led, Green, 15Mcd, 565Nm; Led Color Bivar 24C0987
LED, GREEN, 15MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:15mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 15MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:15mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0805GC
Standard LEDs - SMD SM0805GC
Standard LEDs - SMD Green 568nm Water Clear

Standard LEDs - SMD Green 568nm Water Clear

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242331-SM0805GC 492-1696-2-ND 24C0987 SM0805GC
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Green, 15Mcd, 565Nm; Led Color Bivar Standard LEDs - SMD
LED Type Green; Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343UR - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details