Bivar, Inc. LED Indication - Discrete SM0805BWC

Description
Blue 466nm LED Indication - Discrete 3.9V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.9V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SM0805BWC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM0805BWC-ND
LED Indication - Discrete SM0805BWC-ND
Blue 466nm LED Indication - Discrete 3.9V 0805 (2012 Metric)

Blue 466nm LED Indication - Discrete 3.9V 0805 (2012 Metric)

Buy Now Datasheet
Surface-Mount/axial Led Lamp,blue,water Clear,led-8D Bivar - 20K3101 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,blue,water Clear,led-8D Bivar
20K3101
Surface-Mount/axial Led Lamp,blue,water Clear,led-8D Bivar 20K3101
Surface-Mount/Axial LED Lamp,Blue,Water Clear,LED-8d

Surface-Mount/Axial LED Lamp,Blue,Water Clear,LED-8d

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0805BWC
Standard LEDs - SMD SM0805BWC
Standard LEDs - SMD Super Blue 430 nm Water Clear

Standard LEDs - SMD Super Blue 430 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM0805BWC-ND 20K3101 SM0805BWC
Product Name LED Indication - Discrete Surface-Mount/axial Led Lamp,blue,water Clear,led-8D Bivar Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details