Amber 607nm LED Indication - Discrete 2V 0805 (2012 Metric)
Amber 607nm LED Indication - Discrete 2V 0805 (2012 Metric)
Amber 607nm LED Indication - Discrete 2V 0805 (2012 Metric)
Win Source Part Number: 1242351-SM0805AC
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 607nm
Wavelength - Peak: 610nm
Height (Max): 1.10mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Dimension: 2.00mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1695-6,SM0805AC,
Base Product Number: SM0805
LED, AMBER, 6MCD, 607NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:607nm; Luminous Intensity:6mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Standard LEDs - SMD Amber 610nm Water Clear
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1749836P | 1749836 | 492-1695-2-ND | 1242351-SM0805AC | 20K3100 | SM0805AC |
| Product Name | LEDs | LEDs | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Led, Amber, 6Mcd, 607Nm; Led Color Bivar | Standard LEDs - SMD |
| Forward Voltage | 2.6 volts | 2 volts | 2 volts | 2 volts | ||
| LED Package: | 2 x 1.2 x 1.1mm | 0805 (2012 Metric) | ||||
| LED Type | Clear | Amber | Amber | Amber | ||
| Peak Wavelength | 607 nm (6070 Å) | 610 nm (6100 Å) | 607 nm (6070 Å) | 607 nm (6070 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees |