Bivar, Inc. LEDs SM0605RGB

Description
LED, SMD, 0605, RGB, 120 Deg
Request a Quote Datasheet
Description
LED, SMD, 0605, RGB, 120 Deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1749832 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, SMD, 0605, RGB, 120 Deg

LED, SMD, 0605, RGB, 120 Deg

Supplier's Site
LEDs - 1749636 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, SMD, 0605, RGB, 120 Deg

LED, SMD, 0605, RGB, 120 Deg

Supplier's Site
LEDs - 1749832P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, SMD, 0605, RGB, 120 Deg

LED, SMD, 0605, RGB, 120 Deg

Supplier's Site
LED Indication - Discrete - 492-2277-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2277-1-ND
LED Indication - Discrete 492-2277-1-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 2.9V Blue 0605 (1613 Metric)

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 2.9V Blue 0605 (1613 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2277-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2277-6-ND
LED Indication - Discrete 492-2277-6-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 2.9V Blue 0605 (1613 Metric)

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 2.9V Blue 0605 (1613 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2277-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2277-2-ND
LED Indication - Discrete 492-2277-2-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 2.9V Blue 0605 (1613 Metric)

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 2.9V Blue 0605 (1613 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SM0605RGB
895391-SM0605RGB
LED Indication - Discrete - SM0605RGB 895391-SM0605RGB
Manufacturer: Bivar Inc. Win Source Part Number: 895391-SM0605RGB Features: Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 2.9V Blue 0605 (1613 Metric) Package: Reel - TR Package: 0605 (1613 Metric) Mounting: Surface Mount Family Name: SM0605 Categories: Optoelectronics Case / Package: 0605 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000 Other Part Number: 492-2277-2, 492-2277-1, 492-2277-6

Manufacturer: Bivar Inc.
Win Source Part Number: 895391-SM0605RGB
Features: Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 2.9V Blue 0605 (1613 Metric)
Package: Reel - TR
Package: 0605 (1613 Metric)
Mounting: Surface Mount
Family Name: SM0605
Categories: Optoelectronics
Case / Package: 0605
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.40.2000
Other Part Number: 492-2277-2, 492-2277-1, 492-2277-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0605RGB
Standard LEDs - SMD SM0605RGB
Standard LEDs - SMD SMDTri-Color 0605LED RGB 630,523,468nm

Standard LEDs - SMD SMDTri-Color 0605LED RGB 630,523,468nm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1749832 1749832P 492-2277-1-ND 895391-SM0605RGB SM0605RGB
Product Name LEDs LEDs LED Indication - Discrete LED Indication - Discrete - SM0605RGB Standard LEDs - SMD
LED Package: 1.6 x 1.5 x 0.6mm 0605 (1613 Metric)
LED Type Clear Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 635 nm (4700 to 6350 Å) 468 to 630 nm (4680 to 6300 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343DC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers