Bivar, Inc. Optoelectronics - LED Indication - Discrete SM0603YC

Description
LED, SMD, 0603, Yellow, 583nm, 6mcd, Wat
Request a Quote Datasheet
Description
LED, SMD, 0603, Yellow, 583nm, 6mcd, Wat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, SMD, 0603, Yellow, 583nm, 6mcd, Wat

LED, SMD, 0603, Yellow, 583nm, 6mcd, Wat

Buy Now
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242243-SM0603YC
Optoelectronics - LED Indication - Discrete 1242243-SM0603YC
Win Source Part Number: 1242243-SM0603YC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0603

Win Source Part Number: 1242243-SM0603YC
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 0.80mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM0603

Buy Now Datasheet
LED Indication - Discrete - 492-SM0603YCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0603YCDKR-ND
LED Indication - Discrete 492-SM0603YCDKR-ND
LED YELLOW CLEAR 0603 SMD

LED YELLOW CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 492-SM0603YCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0603YCCT-ND
LED Indication - Discrete 492-SM0603YCCT-ND
LED YELLOW CLEAR 0603 SMD

LED YELLOW CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 492-SM0603YCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0603YCTR-ND
LED Indication - Discrete 492-SM0603YCTR-ND
Yellow 585nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 585nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603YC
Standard LEDs - SMD SM0603YC
Standard LEDs - SMD Yellow 585 nm Water Clear

Standard LEDs - SMD Yellow 585 nm Water Clear

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM0603YC 1242243-SM0603YC 492-SM0603YCDKR-ND SM0603YC
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Type Yellow Yellow; Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 583 nm (5830 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details