Bivar, Inc. Optoelectronics - LED Indication - Discrete SM0603XPGC

Description
Win Source Part Number: 1242240-SM0603XPGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 523nm Height (Max): 0.60mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242240-SM0603XPGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 523nm Height (Max): 0.60mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242240-SM0603XPGC
Optoelectronics - LED Indication - Discrete 1242240-SM0603XPGC
Win Source Part Number: 1242240-SM0603XPGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 523nm Height (Max): 0.60mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Product Status: Obsolete

Win Source Part Number: 1242240-SM0603XPGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 285mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 523nm
Height (Max): 0.60mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603XPGC
Standard LEDs - SMD SM0603XPGC
Standard LEDs - SMD LED, SMD, 0603, Xtra Pure Green, 523nm, 285mcd, Water Clear Lens, 130 Deg Viewing Angle.

Standard LEDs - SMD LED, SMD, 0603, Xtra Pure Green, 523nm, 285mcd, Water Clear Lens, 130 Deg Viewing Angle.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242240-SM0603XPGC SM0603XPGC
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details