Bivar, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible SM0603UV-400

Description
Win Source Part Number: 1242392-SM0603UV-400 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 4,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 25mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.4V Wavelength: 400nm ~ 405nm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -30°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1950-1,492-1950- 6,SM0603UV400,492-19 50-2 Base Product Number: SM0603
Request a Quote Datasheet
Description
Win Source Part Number: 1242392-SM0603UV-400 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 4,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 25mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.4V Wavelength: 400nm ~ 405nm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -30°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1950-1,492-1950- 6,SM0603UV400,492-19 50-2 Base Product Number: SM0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242392-SM0603UV-400
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242392-SM0603UV-400
Win Source Part Number: 1242392-SM0603UV-400 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 4,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 25mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.4V Wavelength: 400nm ~ 405nm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -30°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1950-1,492-1950- 6,SM0603UV400,492-19 50-2 Base Product Number: SM0603

Win Source Part Number: 1242392-SM0603UV-400
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Ultraviolet (UV)
Package: Tape & Reel
Orientation: Top View
Standard Package: 4,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 25mA
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 3.4V
Wavelength: 400nm ~ 405nm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -30°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1950-1,492-1950-6,SM0603UV400,492-1950-2
Base Product Number: SM0603

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603UV-400
Standard LEDs - SMD SM0603UV-400
Standard LEDs - SMD SM UV 5-10mw 400-405nm W/C

Standard LEDs - SMD SM UV 5-10mw 400-405nm W/C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242392-SM0603UV-400 SM0603UV-400
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible Standard LEDs - SMD
Peak Wavelength 400 to 405 nm (4000 to 4050 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
High Brightness LED - C566C-RFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details