Bivar, Inc. LED Indication - Discrete - SM0603UGC SM0603UGC

Description
Manufacturer: Bivar Inc. Win Source Part Number: 853348-SM0603UGC Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 853348-SM0603UGC Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SM0603UGC - 853348-SM0603UGC - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SM0603UGC
853348-SM0603UGC
LED Indication - Discrete - SM0603UGC 853348-SM0603UGC
Manufacturer: Bivar Inc. Win Source Part Number: 853348-SM0603UGC Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000

Manufacturer: Bivar Inc.
Win Source Part Number: 853348-SM0603UGC
Features: LED Indication - Discrete
Package: Reel - TR
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 853348-SM0603UGC
Product Name LED Indication - Discrete - SM0603UGC
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details