Bivar, Inc. Optoelectronics - LED Indication - Discrete SM0603UBWC

Description
Win Source Part Number: 1242344-SM0603UBWC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 115mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1327-2,492-1327- 1,492-1327-6 Base Product Number: SM0603
Request a Quote
Description
Win Source Part Number: 1242344-SM0603UBWC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 115mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1327-2,492-1327- 1,492-1327-6 Base Product Number: SM0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bivar SM0603UBWC is a surface mount blue LED packaged in a 0603 format, measuring 0.8mm x 1.2mm. It features a luminous intensity of 70 mcd and a peak wavelength of 470 nm, making it suitable for various lighting and indication applications. The LED operates with a forward current of 20 mA and a forward voltage of 3.4 V, with a maximum power dissipation of 100 mW. It has a wide viewing angle of 130 degrees, which enhances its visibility in different orientations. The device is RoHS compliant and has a moisture sensitivity level of 4, indicating it requires careful handling to avoid damage. This LED is ideal for applications such as status indication, display, and backlighting, particularly in battery-powered devices due to its low power consumption. It is supplied in tape and reel packaging for efficient assembly processes.

Datasheet Summary
Powered by GS/AI

The Bivar SM0603UBWC is a surface mount blue LED packaged in a 0603 format, measuring 0.8mm x 1.2mm. It features a luminous intensity of 70 mcd and a peak wavelength of 470 nm, making it suitable for various lighting and indication applications. The LED operates with a forward current of 20 mA and a forward voltage of 3.4 V, with a maximum power dissipation of 100 mW. It has a wide viewing angle of 130 degrees, which enhances its visibility in different orientations. The device is RoHS compliant and has a moisture sensitivity level of 4, indicating it requires careful handling to avoid damage. This LED is ideal for applications such as status indication, display, and backlighting, particularly in battery-powered devices due to its low power consumption. It is supplied in tape and reel packaging for efficient assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242344-SM0603UBWC
Optoelectronics - LED Indication - Discrete 1242344-SM0603UBWC
Win Source Part Number: 1242344-SM0603UBWC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 115mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1327-2,492-1327- 1,492-1327-6 Base Product Number: SM0603

Win Source Part Number: 1242344-SM0603UBWC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 115mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 0.80mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1327-2,492-1327-1,492-1327-6
Base Product Number: SM0603

Buy Now Datasheet
LEDs - 1749810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM0603UBWC LED

Bivar SM0603UBWC LED

Supplier's Site
LEDs - 1749631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM0603UBWC LED

Bivar SM0603UBWC LED

Supplier's Site
LEDs - 1749810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM0603UBWC LED

Bivar SM0603UBWC LED

Supplier's Site
LED Indication - Discrete - 492-1327-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1327-1-ND
LED Indication - Discrete 492-1327-1-ND
Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1327-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1327-6-ND
LED Indication - Discrete 492-1327-6-ND
Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1327-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1327-2-ND
LED Indication - Discrete 492-1327-2-ND
Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
Led, Blue, 0.8Mm X 1.2Mm, 70Mcd, 470Nm; Led Color Bivar - 73H0325 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1.2Mm, 70Mcd, 470Nm; Led Color Bivar
73H0325
Led, Blue, 0.8Mm X 1.2Mm, 70Mcd, 470Nm; Led Color Bivar 73H0325
LED, BLUE, 0.8MM X 1.2MM, 70MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:470nm; Luminous Intensity:70mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 0.8MM X 1.2MM, 70MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:470nm; Luminous Intensity:70mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603UBWC
Standard LEDs - SMD SM0603UBWC
Standard LEDs - SMD Ultra Blue 470 nm Water Clear

Standard LEDs - SMD Ultra Blue 470 nm Water Clear

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242344-SM0603UBWC 1749810 1749810P 492-1327-1-ND 73H0325 SM0603UBWC
Product Name Optoelectronics - LED Indication - Discrete LEDs LEDs LED Indication - Discrete Led, Blue, 0.8Mm X 1.2Mm, 70Mcd, 470Nm; Led Color Bivar Standard LEDs - SMD
LED Type Blue; Blue Blue; Clear Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 468 nm (4680 Å) 470 nm (4700 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 140 degrees
Forward Voltage 3 volts 4.2 volts 3 volts 3.4 volts
Lens Type Flat Lens Domed Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJEE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4500 K
Viewing Angle 120 degrees
View Details
2 suppliers