Bivar, Inc. LED Indication - Discrete SM0603PGC

Description
Green 557nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 557nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-SM0603PGCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0603PGCTR-ND
LED Indication - Discrete 492-SM0603PGCTR-ND
Green 557nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 557nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-SM0603PGCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0603PGCDKR-ND
LED Indication - Discrete 492-SM0603PGCDKR-ND
LED GREEN CLEAR 0603 SMD

LED GREEN CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 492-SM0603PGCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0603PGCCT-ND
LED Indication - Discrete 492-SM0603PGCCT-ND
LED GREEN CLEAR 0603 SMD

LED GREEN CLEAR 0603 SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242258-SM0603PGC
Optoelectronics - LED Indication - Discrete 1242258-SM0603PGC
Win Source Part Number: 1242258-SM0603PGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4.5mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 557nm Wavelength - Peak: 555nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0603

Win Source Part Number: 1242258-SM0603PGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4.5mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 557nm
Wavelength - Peak: 555nm
Height (Max): 0.80mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM0603

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603PGC
Standard LEDs - SMD SM0603PGC
Standard LEDs - SMD Pure Green 555 nm Water Clear

Standard LEDs - SMD Pure Green 555 nm Water Clear

Buy Now Datasheet
Surface-Mount/axial Led Lamp,green,water Clear,led-8D Bivar - 20K3093 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,green,water Clear,led-8D Bivar
20K3093
Surface-Mount/axial Led Lamp,green,water Clear,led-8D Bivar 20K3093
Surface-Mount/Axial LED Lamp,Green,Water Clear,LED-8d

Surface-Mount/Axial LED Lamp,Green,Water Clear,LED-8d

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-SM0603PGCTR-ND 1242258-SM0603PGC SM0603PGC 20K3093
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Surface-Mount/axial Led Lamp,green,water Clear,led-8D Bivar
LED Package: 0603 (1608 Metric)
LED Type Green Green; Green
Peak Wavelength 555 nm (5550 Å) 557 nm (5570 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Specs
Peak Wavelength 560 nm (5600 Å)
Additional Wavelength 560nm
View Details