Bivar, Inc. LED Indication - Discrete SM0603HCL

Description
Red 631nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2524-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2524-6-ND
LED Indication - Discrete 492-2524-6-ND
Red 631nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2524-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2524-1-ND
LED Indication - Discrete 492-2524-1-ND
Red 631nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2524-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2524-2-ND
LED Indication - Discrete 492-2524-2-ND
Red 631nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242315-SM0603HCL
Optoelectronics - LED Indication - Discrete 1242315-SM0603HCL
Win Source Part Number: 1242315-SM0603HCL Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 11.5mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 2mA Wavelength - Dominant: 631nm Wavelength - Peak: 645nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2524-6,492-2524- 2,492-2524-1,SM0603H CL Base Product Number: SM0603

Win Source Part Number: 1242315-SM0603HCL
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 11.5mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 2mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 645nm
Height (Max): 0.80mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2524-6,492-2524-2,492-2524-1,SM0603HCL
Base Product Number: SM0603

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603HCL
Standard LEDs - SMD SM0603HCL
Standard LEDs - SMD HE Red 645 nm Water Clear

Standard LEDs - SMD HE Red 645 nm Water Clear

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2524-6-ND 1242315-SM0603HCL SM0603HCL
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red
Peak Wavelength 645 nm (6450 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 160 degrees
View Details