Win Source Part Number: 1242327-SM0603GCL
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3.6mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 2mA
Wavelength - Dominant: 574nm
Wavelength - Peak: 575nm
Height (Max): 0.60mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2523-6,492-2523-
Base Product Number: SM0603
Green 574nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Green 574nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Green 574nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
LED GREEN CLEAR 0603 SMD
LED, SMD, 0603, Green, 575nm, 3.6mcd, Water Clear Lens, 130 Deg Viewing Angle, Low Current / Reel
Standard LEDs - SMD Green 575 nm Water Clear
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242327-SM0603GCL | 492-2523-6-ND | 100-SM0603GCL | 33R6788 | SM0603GCL |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | LED GREEN CLEAR 0603 SMD | Led, Smd, 0603, Green, 575Nm, 3.6Mcd, Water Clear Lens, 130 Deg Viewing Angle, Low Current / Reel Bivar | Standard LEDs - SMD |
| LED Type | Green; Green | Green | Green; Green | ||
| Peak Wavelength | 574 nm (5740 Å) | 575 nm (5750 Å) | 575 nm (5750 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 1.9 volts | 1.9 volts | 1.9 volts |