Bivar, Inc. LED Indication - Discrete SM0603BWC

Description
Blue 446nm LED Indication - Discrete 3.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 446nm LED Indication - Discrete 3.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SM0603BWC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM0603BWC-ND
LED Indication - Discrete SM0603BWC-ND
Blue 446nm LED Indication - Discrete 3.9V 0603 (1608 Metric)

Blue 446nm LED Indication - Discrete 3.9V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242242-SM0603BWC
Optoelectronics - LED Indication - Discrete 1242242-SM0603BWC
Win Source Part Number: 1242242-SM0603BWC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5.1mcd Voltage - Forward (Vf) (Typ): 3.9V Current - Test: 20mA Wavelength - Dominant: 446nm Wavelength - Peak: 428nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Product Status: Obsolete

Win Source Part Number: 1242242-SM0603BWC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 5.1mcd
Voltage - Forward (Vf) (Typ): 3.9V
Current - Test: 20mA
Wavelength - Dominant: 446nm
Wavelength - Peak: 428nm
Height (Max): 0.80mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603BWC
Standard LEDs - SMD SM0603BWC
Standard LEDs - SMD Super Blue 430 nm Water Clear

Standard LEDs - SMD Super Blue 430 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM0603BWC-ND 1242242-SM0603BWC SM0603BWC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 428 nm (4280 Å) 446 nm (4460 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Led, 1W, Aveon, Red-Orange, 50Lm; Led Colour Broadcom - 36AJ8245 - Newark, An Avnet Company
Specs
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 140 degrees
View Details
IDEA, Inc.
Specs
LED Package: T-1-3/4
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details