Bivar, Inc. Optoelectronics - LED Indication - Discrete SM0402YC

Description
Win Source Part Number: 1242297-SM0402YC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 145mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 593nm Height (Max): 0.71mm Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.50mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2206-6,492-2206- 1,492-2206-2 Base Product Number: SM0402
Request a Quote Datasheet
Description
Win Source Part Number: 1242297-SM0402YC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 145mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 593nm Height (Max): 0.71mm Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.50mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2206-6,492-2206- 1,492-2206-2 Base Product Number: SM0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242297-SM0402YC
Optoelectronics - LED Indication - Discrete 1242297-SM0402YC
Win Source Part Number: 1242297-SM0402YC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 145mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 593nm Height (Max): 0.71mm Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.50mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2206-6,492-2206- 1,492-2206-2 Base Product Number: SM0402

Win Source Part Number: 1242297-SM0402YC
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 145mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 593nm
Height (Max): 0.71mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.50mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2206-6,492-2206-1,492-2206-2
Base Product Number: SM0402

Buy Now Datasheet
LED Indication - Discrete - 492-2206-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2206-2-ND
LED Indication - Discrete 492-2206-2-ND
Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2206-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2206-1-ND
LED Indication - Discrete 492-2206-1-ND
Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2206-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2206-6-ND
LED Indication - Discrete 492-2206-6-ND
Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0402YC
Standard LEDs - SMD SM0402YC
Standard LEDs - SMD SMD LED 0402 Yellow 593nm 145mcd

Standard LEDs - SMD SMD LED 0402 Yellow 593nm 145mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242297-SM0402YC 492-2206-2-ND SM0402YC
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Type Yellow; Yellow Yellow
Peak Wavelength 592 nm (5920 Å) 593 nm (5930 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 30 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details