Bivar, Inc. LEDs SM0402RC

Description
Bivar SM0402RC LED
Request a Quote Datasheet
Description
Bivar SM0402RC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1749773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM0402RC LED

Bivar SM0402RC LED

Supplier's Site
LEDs - 1749773P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM0402RC LED

Bivar SM0402RC LED

Supplier's Site
LEDs - 1749627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM0402RC LED

Bivar SM0402RC LED

Supplier's Site
LED Indication - Discrete - 492-2208-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2208-2-ND
LED Indication - Discrete 492-2208-2-ND
Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2208-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2208-6-ND
LED Indication - Discrete 492-2208-6-ND
Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2208-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2208-1-ND
LED Indication - Discrete 492-2208-1-ND
Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1093953-SM0402RC
Optoelectronics - LED Indication - Discrete 1093953-SM0402RC
Win Source Part Number: 1093953-SM0402RC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 645nm Height (Max): 0.71mm Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.50mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2208-6,492-2208- 1,492-2208-2 Base Product Number: SM0402

Win Source Part Number: 1093953-SM0402RC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 645nm
Height (Max): 0.71mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.50mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2208-6,492-2208-1,492-2208-2
Base Product Number: SM0402

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0402RC
Standard LEDs - SMD SM0402RC
Standard LEDs - SMD SMD LED 0402 Red 645nm 90mcd

Standard LEDs - SMD SMD LED 0402 Red 645nm 90mcd

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1749773 1749773P 492-2208-2-ND 1093953-SM0402RC SM0402RC
Product Name LEDs LEDs LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 1 x 0.5 x 0.5mm 0402 (1005 Metric)
LED Type Red; Clear Red Red; Red
Peak Wavelength 631 nm (6310 Å) 645 nm (6450 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Indication - Discrete - ASMT-QTB0-0AA02 - 098852-ASMT-QTB0-0AA02 - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 120 degrees
View Details
2 suppliers