Bivar, Inc. LED Indication - Discrete SM0402OC

Description
Orange 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2207-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2207-1-ND
LED Indication - Discrete 492-2207-1-ND
Orange 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Orange 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2207-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2207-6-ND
LED Indication - Discrete 492-2207-6-ND
Orange 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Orange 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2207-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2207-2-ND
LED Indication - Discrete 492-2207-2-ND
Orange 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Orange 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
Swedesboro, NJ, United States
LED, SMD, 0402, Orange, 610nm, 145mcd, W

LED, SMD, 0402, Orange, 610nm, 145mcd, W

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0402OC
Standard LEDs - SMD SM0402OC
Standard LEDs - SMD SMD LED 0402 Orange 610nm 145mcd

Standard LEDs - SMD SMD LED 0402 Orange 610nm 145mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2207-1-ND SM0402OC SM0402OC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0402 (1005 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details