Bivar, Inc. LEDs SM0402BWC

Description
Bivar SM0402BWC LED
Request a Quote Datasheet
Description
Bivar SM0402BWC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1749748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM0402BWC LED

Bivar SM0402BWC LED

Supplier's Site
LEDs - 1749748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM0402BWC LED

Bivar SM0402BWC LED

Supplier's Site
LEDs - 1749624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM0402BWC LED

Bivar SM0402BWC LED

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242341-SM0402BWC
Optoelectronics - LED Indication - Discrete 1242341-SM0402BWC
Win Source Part Number: 1242341-SM0402BWC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 0.71mm Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.50mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2203-1,492-2203- 6,492-2203-2 Base Product Number: SM0402

Win Source Part Number: 1242341-SM0402BWC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 0.71mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.50mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2203-1,492-2203-6,492-2203-2
Base Product Number: SM0402

Buy Now Datasheet
LED Indication - Discrete - 492-2203-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2203-2-ND
LED Indication - Discrete 492-2203-2-ND
Blue 470nm LED Indication - Discrete 3.1V 0402 (1005 Metric)

Blue 470nm LED Indication - Discrete 3.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2203-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2203-6-ND
LED Indication - Discrete 492-2203-6-ND
Blue 470nm LED Indication - Discrete 3.1V 0402 (1005 Metric)

Blue 470nm LED Indication - Discrete 3.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2203-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2203-1-ND
LED Indication - Discrete 492-2203-1-ND
Blue 470nm LED Indication - Discrete 3.1V 0402 (1005 Metric)

Blue 470nm LED Indication - Discrete 3.1V 0402 (1005 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0402BWC
Standard LEDs - SMD SM0402BWC
Standard LEDs - SMD SMD LED 0402 Blue 468nm 100mcd

Standard LEDs - SMD SMD LED 0402 Blue 468nm 100mcd

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1749748 1749748P 1242341-SM0402BWC 492-2203-2-ND SM0402BWC
Product Name LEDs LEDs Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: 1 x 0.5 x 0.5mm 0402 (1005 Metric)
LED Type Blue; Clear Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 468 nm (4680 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
EXCELED™ series chip LED - SML-D12Y8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers