Manufacturer: Bivar Inc.
Category: Optoelectronics -Light Pipes
Series: SLP3
Package: Bag
Product Status: Active
Color: Clear
Configuration: Single
Type: Rigid
Mounting Type: Board Mount, Press Fit, Right Angle
Lens Style: Round with Domed Top
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SLP3-150-450-R |
| Product Name | Optoelectronics -Light Pipes |