Bivar, Inc. Optics - LEDs - Light Pipes - SLM8905YD SLM8905YD

Description
Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023847-SLM8905YD Color: Yellow Voltage Rating: 2 V Luminous Intensity: 25 mcd Viewing Angle: 40 ° Current: 30 mA Categories: Optics - LEDs - Light Pipes Lens Style: Diffused Alternative Parts (Cross-Reference): WP710A10LSRD; WP934AD/GD; 5GD-F; H101CGD; WP710A10ID5V; ELM17005GD; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Element Configuration: Single
Request a Quote
Description
Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023847-SLM8905YD Color: Yellow Voltage Rating: 2 V Luminous Intensity: 25 mcd Viewing Angle: 40 ° Current: 30 mA Categories: Optics - LEDs - Light Pipes Lens Style: Diffused Alternative Parts (Cross-Reference): WP710A10LSRD; WP934AD/GD; 5GD-F; H101CGD; WP710A10ID5V; ELM17005GD; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SLM8905YD - 1023847-SLM8905YD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SLM8905YD
1023847-SLM8905YD
Optics - LEDs - Light Pipes - SLM8905YD 1023847-SLM8905YD
Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023847-SLM8905YD Color: Yellow Voltage Rating: 2 V Luminous Intensity: 25 mcd Viewing Angle: 40 ° Current: 30 mA Categories: Optics - LEDs - Light Pipes Lens Style: Diffused Alternative Parts (Cross-Reference): WP710A10LSRD; WP934AD/GD; 5GD-F; H101CGD; WP710A10ID5V; ELM17005GD; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Element Configuration: Single

Manufacturer: Bivar Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023847-SLM8905YD
Color: Yellow
Voltage Rating: 2 V
Luminous Intensity: 25 mcd
Viewing Angle: 40 °
Current: 30 mA
Categories: Optics - LEDs - Light Pipes
Lens Style: Diffused
Alternative Parts (Cross-Reference): WP710A10LSRD; WP934AD/GD; 5GD-F; H101CGD; WP710A10ID5V; ELM17005GD;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Element Configuration: Single

Buy Now
Vertical Led Assembly, 0.89 In. Length, 5 Mm Yellow Led W\ Diffused Lens, White Nylon Bivar - 33R6700 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.89 In. Length, 5 Mm Yellow Led W\ Diffused Lens, White Nylon Bivar
33R6700
Vertical Led Assembly, 0.89 In. Length, 5 Mm Yellow Led W\ Diffused Lens, White Nylon Bivar 33R6700
Vertical LED Assembly, 0.89 in. Length, 5 mm Yellow LED w\ Diffused Lens, White Nylon

Vertical LED Assembly, 0.89 in. Length, 5 mm Yellow LED w\ Diffused Lens, White Nylon

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1023847-SLM8905YD 33R6700
Product Name Optics - LEDs - Light Pipes - SLM8905YD Vertical Led Assembly, 0.89 In. Length, 5 Mm Yellow Led W\ Diffused Lens, White Nylon Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED White Lighting - 516-ASM6-SW91-NPRHHTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type White
Color Temperature 6500 K
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details