Bivar, Inc. Led, Green, T-1 3/4 (5Mm), 70Mcd, 565Nm; Led Color Bivar SLM3605GD

Description
LED, GREEN, T-1 3/4 (5MM), 70MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:70mcd; Viewing Angle:45° RoHS Compliant: Yes
Description
LED, GREEN, T-1 3/4 (5MM), 70MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:70mcd; Viewing Angle:45° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 70Mcd, 565Nm; Led Color Bivar - 16F4706 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 70Mcd, 565Nm; Led Color Bivar
16F4706
Led, Green, T-1 3/4 (5Mm), 70Mcd, 565Nm; Led Color Bivar 16F4706
LED, GREEN, T-1 3/4 (5MM), 70MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:70mcd; Viewing Angle:45° RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 70MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:70mcd; Viewing Angle:45° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F4706
Product Name Led, Green, T-1 3/4 (5Mm), 70Mcd, 565Nm; Led Color Bivar
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 516-4083-1-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details