Bivar, Inc. Vertical Led Assembly, 0.33 In. Length, 5 Mm Red Led W\ Diffused Lens, White Nylon Bivar SLM3305RD

Description
Vertical LED Assembly, 0.33 in. Length, 5 mm Red LED w\ Diffused Lens, White Nylon
Description
Vertical LED Assembly, 0.33 in. Length, 5 mm Red LED w\ Diffused Lens, White Nylon

Suppliers

Company
Product
Description
Supplier Links
Vertical Led Assembly, 0.33 In. Length, 5 Mm Red Led W\ Diffused Lens, White Nylon Bivar - 33R6640 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.33 In. Length, 5 Mm Red Led W\ Diffused Lens, White Nylon Bivar
33R6640
Vertical Led Assembly, 0.33 In. Length, 5 Mm Red Led W\ Diffused Lens, White Nylon Bivar 33R6640
Vertical LED Assembly, 0.33 in. Length, 5 mm Red LED w\ Diffused Lens, White Nylon

Vertical LED Assembly, 0.33 in. Length, 5 mm Red LED w\ Diffused Lens, White Nylon

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33R6640
Product Name Vertical Led Assembly, 0.33 In. Length, 5 Mm Red Led W\ Diffused Lens, White Nylon Bivar
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OSLON® SSL 80 White LED - GW CS8PM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 80 degrees
View Details