Bivar, Inc. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SLM2505RD

Description
Win Source Part Number: 1238272-SLM2505RD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Tray Voltage Rating: 1.7V Standard Package: 100 Configuration: Single Viewing Angle: 40° Millicandela Rating: 1.5mcd Wavelength - Peak: 700nm Current: 80mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: 492-1292,SLM-250-5RD Base Product Number: SLM2505
Request a Quote Datasheet
Description
Win Source Part Number: 1238272-SLM2505RD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Tray Voltage Rating: 1.7V Standard Package: 100 Configuration: Single Viewing Angle: 40° Millicandela Rating: 1.5mcd Wavelength - Peak: 700nm Current: 80mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: 492-1292,SLM-250-5RD Base Product Number: SLM2505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238272-SLM2505RD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238272-SLM2505RD
Win Source Part Number: 1238272-SLM2505RD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Tray Voltage Rating: 1.7V Standard Package: 100 Configuration: Single Viewing Angle: 40° Millicandela Rating: 1.5mcd Wavelength - Peak: 700nm Current: 80mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: 492-1292,SLM-250-5RD Base Product Number: SLM2505

Win Source Part Number: 1238272-SLM2505RD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red
Package: Tray
Voltage Rating: 1.7V
Standard Package: 100
Configuration: Single
Viewing Angle: 40°
Millicandela Rating: 1.5mcd
Wavelength - Peak: 700nm
Current: 80mA
Lens Type: Diffused
Mounting Type: Through Hole
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: 492-1292,SLM-250-5RD
Base Product Number: SLM2505

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238272-SLM2505RD
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details