Bivar, Inc. Optics - LEDs - Light Pipes - SLM2005RD SLM2005RD

Description
Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151325-SLM2005RD Color: Red Voltage Rating: 2.1 V Luminous Intensity: 1.5 mcd Viewing Angle: 40 ° Current: 20 mA Categories: Optics - LEDs - Light Pipes Lens Style: Diffused Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Element Configuration: Single
Request a Quote
Description
Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151325-SLM2005RD Color: Red Voltage Rating: 2.1 V Luminous Intensity: 1.5 mcd Viewing Angle: 40 ° Current: 20 mA Categories: Optics - LEDs - Light Pipes Lens Style: Diffused Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SLM2005RD - 1151325-SLM2005RD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SLM2005RD
1151325-SLM2005RD
Optics - LEDs - Light Pipes - SLM2005RD 1151325-SLM2005RD
Manufacturer: Bivar Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151325-SLM2005RD Color: Red Voltage Rating: 2.1 V Luminous Intensity: 1.5 mcd Viewing Angle: 40 ° Current: 20 mA Categories: Optics - LEDs - Light Pipes Lens Style: Diffused Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Element Configuration: Single

Manufacturer: Bivar Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151325-SLM2005RD
Color: Red
Voltage Rating: 2.1 V
Luminous Intensity: 1.5 mcd
Viewing Angle: 40 °
Current: 20 mA
Categories: Optics - LEDs - Light Pipes
Lens Style: Diffused
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Element Configuration: Single

Buy Now
Vertical Led Assembly, 0.2 In. Length, 5 Mm Red Led W\ Diffused Lens, White Nylon Bivar - 33R6621 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.2 In. Length, 5 Mm Red Led W\ Diffused Lens, White Nylon Bivar
33R6621
Vertical Led Assembly, 0.2 In. Length, 5 Mm Red Led W\ Diffused Lens, White Nylon Bivar 33R6621
Vertical LED Assembly, 0.2 in. Length, 5 mm Red LED w\ Diffused Lens, White Nylon

Vertical LED Assembly, 0.2 in. Length, 5 mm Red LED w\ Diffused Lens, White Nylon

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1151325-SLM2005RD 33R6621
Product Name Optics - LEDs - Light Pipes - SLM2005RD Vertical Led Assembly, 0.2 In. Length, 5 Mm Red Led W\ Diffused Lens, White Nylon Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2DG89S-1DKR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details