Bivar, Inc. Led, Green, T-1 3/4 (5Mm), 70Mcd, 565Nm; Led Color Bivar SLM1605GD

Description
LED, GREEN, T-1 3/4 (5MM), 70MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:70mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Description
LED, GREEN, T-1 3/4 (5MM), 70MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:70mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 70Mcd, 565Nm; Led Color Bivar - 16F4682 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 70Mcd, 565Nm; Led Color Bivar
16F4682
Led, Green, T-1 3/4 (5Mm), 70Mcd, 565Nm; Led Color Bivar 16F4682
LED, GREEN, T-1 3/4 (5MM), 70MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:70mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 70MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:70mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F4682
Product Name Led, Green, T-1 3/4 (5Mm), 70Mcd, 565Nm; Led Color Bivar
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JR30-ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
4 suppliers
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details