Bivar, Inc. Optoelectronics - LEDs - Spacers, Standoffs SLM-570

Description
Win Source Part Number: 1237999-SLM-570 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.570" (14.48mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-570
Request a Quote Datasheet
Description
Win Source Part Number: 1237999-SLM-570 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.570" (14.48mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-570
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Spacers, Standoffs - SLM-570 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
SLM-570
Optoelectronics - LEDs - Spacers, Standoffs SLM-570
Win Source Part Number: 1237999-SLM-570 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.570" (14.48mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-570

Win Source Part Number: 1237999-SLM-570
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: SLM
Color: Black
Package: Bag
Length: 0.570" (14.48mm)
Standard Package: 100
Material: Nylon
LED: T1, T1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8547.20.0000
Mfr: Bivar Inc.
Base Product Number: SLM-570

Buy Now Datasheet
Spacer Standoff - 100-SLM-570 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-SLM-570
Spacer Standoff 100-SLM-570
LED MT SR VERT Product overview: SLM-570 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-570 can be used for catalog matching and distributor lookup.

LED MT SR VERT Product overview: SLM-570 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-570 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SLM-570 100-SLM-570
Product Name Optoelectronics - LEDs - Spacers, Standoffs Spacer Standoff
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
1/4 Hex Female Standoff - 1923B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details