Bivar, Inc. LED Mounting Hardware SLM-470

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
SLM-470
LED Mounting Hardware SLM-470
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk

LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number SLM-470
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 6974358 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
LED Type 26.5 (dia.) x 13.3mm
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 3/4 LED - 8334 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers