Bivar, Inc. LEDs - Spacers, Standoffs - SLM-370 SLM-370

Description
Manufacturer: Bivar Inc. Win Source Part Number: 877374-SLM-370 Series: SLM Features: T1, T1 3/4 LED Standoff Black Nylon 0.370" (9.40mm) Package: Bag Family Name: SLM-370 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8547.20.0000
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 877374-SLM-370 Series: SLM Features: T1, T1 3/4 LED Standoff Black Nylon 0.370" (9.40mm) Package: Bag Family Name: SLM-370 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8547.20.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - SLM-370 - SLM-370 - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Spacers, Standoffs - SLM-370
SLM-370
LEDs - Spacers, Standoffs - SLM-370 SLM-370
Manufacturer: Bivar Inc. Win Source Part Number: 877374-SLM-370 Series: SLM Features: T1, T1 3/4 LED Standoff Black Nylon 0.370" (9.40mm) Package: Bag Family Name: SLM-370 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8547.20.0000

Manufacturer: Bivar Inc.
Win Source Part Number: 877374-SLM-370
Series: SLM
Features: T1, T1 3/4 LED Standoff Black Nylon 0.370" (9.40mm)
Package: Bag
Family Name: SLM-370
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8547.20.0000

Buy Now Datasheet
Spacer Standoff - 100-SLM-370 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-SLM-370
Spacer Standoff 100-SLM-370
LED MT SR VERT Product overview: SLM-370 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-370 can be used for catalog matching and distributor lookup.

LED MT SR VERT Product overview: SLM-370 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-370 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SLM-370 100-SLM-370
Product Name LEDs - Spacers, Standoffs - SLM-370 Spacer Standoff
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details