Bivar, Inc. LED Mounting Hardware SLM-360

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
SLM-360
LED Mounting Hardware SLM-360
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk

LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number SLM-360
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8795888 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 45.25mm
Lead Length 45.25 mm (1.78 inch)
View Details