Bivar, Inc. Optoelectronics - LEDs - Spacers, Standoffs SLM-330

Description
Win Source Part Number: 1238011-SLM-330 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.330" (8.38mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-330
Request a Quote Datasheet
Description
Win Source Part Number: 1238011-SLM-330 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.330" (8.38mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Spacers, Standoffs - SLM-330 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
SLM-330
Optoelectronics - LEDs - Spacers, Standoffs SLM-330
Win Source Part Number: 1238011-SLM-330 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.330" (8.38mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-330

Win Source Part Number: 1238011-SLM-330
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: SLM
Color: Black
Package: Bag
Length: 0.330" (8.38mm)
Standard Package: 100
Material: Nylon
LED: T1, T1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8547.20.0000
Mfr: Bivar Inc.
Base Product Number: SLM-330

Buy Now Datasheet
Spacer Standoff - 100-SLM-330 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-SLM-330
Spacer Standoff 100-SLM-330
LED MT SR VERT Product overview: SLM-330 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-330 can be used for catalog matching and distributor lookup.

LED MT SR VERT Product overview: SLM-330 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Mount, Self Retaining, Vertical, 0.330In., 3Mm Or 5Mm Led, 2 Lead, Round, Molded 6/6 Nylon, Black / Bag Bivar - 24C9672 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, Self Retaining, Vertical, 0.330In., 3Mm Or 5Mm Led, 2 Lead, Round, Molded 6/6 Nylon, Black / Bag Bivar
24C9672
Led Mount, Self Retaining, Vertical, 0.330In., 3Mm Or 5Mm Led, 2 Lead, Round, Molded 6/6 Nylon, Black / Bag Bivar 24C9672
LED Mount, Self Retaining, Vertical, 0.330in., 3mm or 5mm LED, 2 Lead, Round, Molded 6/6 Nylon, Black / Bag

LED Mount, Self Retaining, Vertical, 0.330in., 3mm or 5mm LED, 2 Lead, Round, Molded 6/6 Nylon, Black / Bag

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SLM-330 100-SLM-330 24C9672
Product Name Optoelectronics - LEDs - Spacers, Standoffs Spacer Standoff Led Mount, Self Retaining, Vertical, 0.330In., 3Mm Or 5Mm Led, 2 Lead, Round, Molded 6/6 Nylon, Black / Bag Bivar
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details