Bivar, Inc. Spacer Standoff SLM-220

Description
LED MT SR VERT Product overview: SLM-220 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED MT SR VERT Product overview: SLM-220 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Standoff - 100-SLM-220 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-SLM-220
Spacer Standoff 100-SLM-220
LED MT SR VERT Product overview: SLM-220 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-220 can be used for catalog matching and distributor lookup.

LED MT SR VERT Product overview: SLM-220 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - LEDs - Spacers, Standoffs - SLM-220 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
SLM-220
Optoelectronics - LEDs - Spacers, Standoffs SLM-220
Win Source Part Number: 1238018-SLM-220 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.220" (5.59mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-220

Win Source Part Number: 1238018-SLM-220
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: SLM
Color: Black
Package: Bag
Length: 0.220" (5.59mm)
Standard Package: 100
Material: Nylon
LED: T1, T1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8547.20.0000
Mfr: Bivar Inc.
Base Product Number: SLM-220

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 100-SLM-220 SLM-220
Product Name Spacer Standoff Optoelectronics - LEDs - Spacers, Standoffs
Type & Shape Spacer; Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details